EN
  • EN
  • DE

LM21212MHX-2/NOPB

Part No LM21212MHX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 12A High Efficiency Synchronous Buck Regulator with Adjustable Switching Frequency
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 12A
Frequency - Switching 300kHz ~ 1.55MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1197048-LM21212MHX-2/NOPB
Manufacturer Homepage www.ti.com
Family Name LM21212
Introduction Date March 30, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM21212MHX-2/NOPB CAD Model

Description

The LM21212MHX-2/NOPB is a high-performance, easy-to-use, synchronous buck regulator from Texas Instruments. Designed to deliver up to 12A of continuous output current with an input voltage range of 2.95V to 5.5V, this power management integrated circuit (PMIC) is ideal for a wide variety of applications including telecommunications, networking, and industrial systems.

Key Features

  • High-Efficiency Synchronous Operation: The regulator operates with synchronous rectification to achieve high efficiency, which is critical for thermal management and improving system performance.
  • Integrated MOSFETs: The device integrates high-side and low-side MOSFETs, which minimizes the external component count and simplifies the design process.
  • Adjustable Switching Frequency: The switching frequency of the LM21212MHX-2/NOPB is adjustable from 300 kHz to 1 MHz, allowing designers to optimize for efficiency or component size.
  • Output Voltage Adjustability: The output voltage can be precisely adjusted from 0.8V to 90% of the input voltage, providing flexibility for various application requirements.
  • Protection Features: The device includes an array of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The LM21212MHX-2/NOPB is versatile and can be used in a range of applications, including but not limited to:

  • Point of Load (POL) conversions
  • FPGAs, DSPs, and ASIC power supplies
  • Networking equipment such as routers and switches
  • Industrial and automation systems

Quality and Reliability

With the NOPB designation, this product is provided in a lead-free, environmentally friendly package. Texas Instruments is known for its commitment to quality and reliability, and the LM21212MHX-2/NOPB is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring a long operational lifespan and stable performance.

Design Support

Designers can take advantage of Texas Instruments' extensive support resources, including application notes, design tools, and technical documentation, to accelerate the design process and bring products to market faster.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7201 $51.4809
22+ $4.6935 $103.2570
33+ $4.5468 $150.0444
46+ $4.4001 $202.4046
59+ $4.2535 $250.9565
79+ $3.8134 $301.2586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess