EN
  • EN
  • DE

LM21215AMH-1/NOPB

Part No LM21215AMH-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 15A SYNC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 15A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1052781-LM21215AMH-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM21215AMH-1/NOPB CAD Model

Description

Product Overview: LM21215AMH-1/NOPB

The LM21215AMH-1/NOPB is a high-performance, synchronous buck regulator designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is capable of delivering up to 15A of continuous output current with excellent efficiency. It operates over an input voltage range of 2.95V to 5.5V, making it an ideal choice for a wide variety of applications, including point-of-load conversions in networking, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The LM21215AMH-1/NOPB features an integrated synchronous buck regulator topology, which reduces the need for external diodes and helps to achieve high efficiency even at high switching frequencies.
  • Wide Input Voltage Range: With an operational range of 2.95V to 5.5V, this regulator supports various supply voltages, accommodating different system requirements.
  • High Output Current: Capable of delivering up to 15A of continuous output current, this device is suitable for high-current applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 300 kHz to 1 MHz, allowing for optimization between efficiency and component size.
  • Integrated Protection Features: The device includes over-temperature protection, under-voltage lockout, and over-current protection, enhancing system reliability.
  • Stable Operation: The LM21215AMH-1/NOPB is designed for stable operation with ceramic and other output capacitor types, providing flexibility in component selection.

Applications

  • Point-of-Load (POL) conversions
  • Networking and telecommunications equipment
  • Industrial power systems
  • FPGA, DSP, and ASIC power supplies

The LM21215AMH-1/NOPB comes in a thermally enhanced 20-pin TSSOP package, ensuring efficient heat dissipation and reliable operation even in thermally challenging environments. Its compact size and high level of integration make it an excellent choice for space-constrained applications that require a powerful and efficient voltage regulation solution.

For engineers and designers looking for a robust and flexible buck regulator capable of handling significant power requirements, the LM21215AMH-1/NOPB from Texas Instruments stands out as a superior option.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6308 $53.4156
16+ $6.2612 $100.1792
25+ $6.0655 $151.6375
35+ $5.8699 $205.4465
45+ $5.6742 $255.3390
59+ $5.0872 $300.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess