EN
  • EN
  • DE

LM21215AMHX-1/NOPB

Part No LM21215AMHX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 15A SYNC ETSSOP20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 15A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1052782-LM21215AMHX-1/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM21215AMHX-1/NOPB CAD Model

Description

The LM21215AMHX-1/NOPB is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular product is a part of their extensive line of power management ICs, specifically tailored for voltage regulation applications.

Key Features

  • Output Voltage Range: The LM21215AMHX-1/NOPB offers an adjustable output voltage range from 0.8V to 5.5V, providing a versatile solution for various electronic applications.
  • High-Efficiency Operation: With an efficiency of up to 95%, this voltage regulator ensures minimal power loss during operation, making it ideal for energy-sensitive designs.
  • High-Performance Switching Frequency: The device features a fixed switching frequency of 500 kHz, which allows for a balance between efficiency and component size, reducing the overall footprint of the power supply design.
  • Load Current Capability: It can deliver up to 15A of continuous load current, catering to high-power applications.
  • Thermal Performance: The LM21215AMHX-1/NOPB comes in a thermally enhanced 16-lead HTSSOP package, which aids in heat dissipation and improves reliability under varying operating conditions.

Applications

Suitable for a broad range of applications, the LM21215AMHX-1/NOPB can be used in:

  • FPGA, DSP, and ASIC power supplies
  • Networking and telecommunication infrastructure
  • Industrial and automotive equipment
  • Server and storage systems

Quality and Reliability

With the NOPB designation (No Lead (Pb) Free), this product meets RoHS compliance, reflecting Texas Instruments' commitment to environmental sustainability. Furthermore, the device is characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme conditions.

Ordering and Packaging

The LM21215AMHX-1/NOPB is available in a 16-lead HTSSOP package, which is designed for surface-mount technology (SMT) assembly processes. The part number's suffix "AMHX" denotes the package type and temperature range, while "1/NOPB" indicates the RoHS-compliant version of the product.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6500 $51.1500
27+ $3.8154 $103.0158
41+ $3.6961 $151.5401
56+ $3.5769 $200.3064
73+ $3.4577 $252.4121
97+ $3.1000 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess