EN
  • EN
  • DE

LM21215AMHX-1

Part No LM21215AMHX-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM21215A-1 15A High Efficiency Synchronous Buck Regulator with Frequency Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197050-LM21215AMHX-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM21215AMHX-1 CAD Model

Description

The LM21215AMHX-1 is a high-performance, easy-to-use, adjustable voltage regulator designed by Texas Instruments, a leader in the semiconductor industry. This regulator is part of the LM21215 series, which is renowned for its exceptional efficiency, thermal performance, and versatility. The LM21215AMHX-1 is particularly suitable for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.8V to 5.5V, making it flexible for various design requirements.
  • High Efficiency: With an efficiency rating of up to 95%, this regulator ensures minimal power loss, making it ideal for power-sensitive applications.
  • Current Capacity: It can deliver up to 15A of continuous output current, catering to high-power applications.
  • Thermal Performance: The LM21215AMHX-1 boasts excellent thermal performance, which is critical for maintaining stability and longevity in high-power and high-temperature environments.
  • Switching Frequency: The regulator operates at a fixed switching frequency of 500kHz, which allows for a balance between efficiency and component size.
  • Protection Features: It includes built-in thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring the safety and reliability of your system.

Applications

The versatility of the LM21215AMHX-1 makes it suitable for a broad array of applications, including but not limited to:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • FPGA, DSP, and ASIC power supplies
  • Industrial power systems
  • Automotive infotainment and telematics

Package Information

The LM21215AMHX-1 comes in a 20-pin TSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with exposed pad for improved thermal dissipation. This package is optimized for surface mount technology and is compatible with standard PCB manufacturing processes.

With its robust feature set and flexible application range, the LM21215AMHX-1 from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5111 $54.1332
28+ $3.7015 $103.6420
42+ $3.5858 $150.6036
58+ $3.4701 $201.2658
75+ $3.3545 $251.5875
100+ $3.0074 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess