The LM224N is an exceptional product from Texas Instruments, a globally renowned technology company that specializes in designing and manufacturing semiconductors and various integrated circuits.
- Feature: Low-power device
- Power Supply Voltage Range (Single): 3V to 32V
- Power Supply Voltage Range (Dual): ±1.5V to ±16V
- Feature: Large output voltage swing
- Feature: Large input voltage range
- Feature: Internal frequency compensation
- Feature: Low input bias and offset parameters
- Feature: High degree of thermal stability
- Package: 14-pin PDIP
- Compliance: RoHS compliant