The Pulse PA2026NL is a surface mount power inductor designed for use in a wide range of power supply and DC-DC converter applications. This inductor is characterized by its low DC resistance (DCR), high efficiency, and compact size, making it ideal for space-constrained applications.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Point-of-Load (POL) converters
- Battery-powered devices
Features
- Low DC resistance (DCR) for high efficiency
- High saturation current
- Compact surface mount design
- Shielded construction for low EMI
- Operating temperature range from -40°C to +125°C
Benefits
- Improved energy efficiency in power conversion circuits
- Ability to handle high current loads
- Reduced board space requirements
- Minimized electromagnetic interference (EMI)
- Reliable performance in harsh environments
The PA2026NL's low DCR minimizes power loss in the inductor, leading to higher overall efficiency in power conversion circuits. Its high saturation current allows it to handle significant current loads without significant inductance drop. The compact surface mount design saves valuable board space, enabling smaller and more densely populated circuit boards. Shielded construction minimizes electromagnetic interference (EMI), reducing noise and improving system performance. The wide operating temperature range ensures reliable performance in a variety of environmental conditions.
This inductor is commonly used in notebook computers, portable devices, and industrial power supplies. It is also suitable for use in automotive electronics, where robust performance and reliability are critical. The PA2026NL provides a compact, efficient, and reliable solution for power conversion and regulation applications.