EN
  • EN
  • DE

LM22670MRX-ADJ

Part No LM22670MRX-ADJ
Manufacturer Texas Instruments
Description LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197093-LM22670MRX-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22670MRX-ADJ CAD Model

Description

The LM22670MRX-ADJ is a highly efficient, precision-made adjustable voltage regulator from the reputable Texas Instruments. This device is designed to provide a simple and robust solution for a wide range of power supply applications, delivering up to 3A of continuous output current with an input voltage range from 4.5V to 42V.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted from 1.285V to 37V, which allows for a high degree of flexibility in application design.
  • High Efficiency: With an innovative design, the LM22670MRX-ADJ achieves high efficiency, which minimizes heat generation and makes it suitable for compact designs.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device and the application from potential damage due to excessive heat or overcurrent conditions.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a stable output even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Stability with Low ESR Output Capacitors: The LM22670MRX-ADJ remains stable with ceramic and other low ESR capacitors, providing more options for output capacitors and potentially reducing overall cost.

Applications

This versatile regulator is suitable for a wide array of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • Point of Load Power Conversion
  • Battery Chargers

Package and Quality

The LM22670MRX-ADJ comes in a compact 8-pin PSOP package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest industry standards for reliability and performance.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3760 $56.8800
10+ $10.6560 $106.5600
15+ $10.2960 $154.4400
21+ $9.5760 $201.0960
28+ $9.2160 $258.0480
34+ $8.8560 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess