EN
  • EN
  • DE

LM22671MRE-ADJ/NOPB

Part No LM22671MRE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 124533-LM22671MRE-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671MRE-ADJ/NOPB CAD Model

Description

The LM22671MRE-ADJ/NOPB is a high-quality, robust, and versatile product from Texas Instruments, a globally recognized leader in the field of technology and semiconductor design and manufacturing.

  • Type: 5A adjustable switching voltage regulator
  • Output Voltage Range: 1.285V to 37V
  • Operating Frequency: 500 kHz
  • Input Voltage Range: 4.5V to 42V
  • Feature: High efficiency
  • Control Method: Emulated current mode
  • Protection: Built-in thermal shutdown and current limit protection
  • Package: 8-pin WSON
  • Feature: Adjustable soft-start feature

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9061 $55.2488
18+ $5.6666 $101.9988
28+ $5.4895 $153.7060
38+ $5.3124 $201.8712
49+ $5.1353 $251.6297
66+ $4.6041 $303.8706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess