EN
  • EN
  • DE

2SA933AS-TA

Part No 2SA933AS-TA
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979991-2SA933AS-TA
Categories OEM Parts(0-9)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA933AS-TA CAD Model

Description

The 2SA933AS-TA is a PNP silicon epitaxial planar transistor manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This transistor is designed for use in low-noise amplifier applications and general-purpose switching circuits. It offers good linearity and high current gain, making it suitable for various audio and signal processing applications.

Applications:

  • Low-noise amplifiers (LNAs): Used in audio preamplifiers and RF front-ends for signal amplification with minimal noise.
  • Audio amplifiers: Employed in various audio amplification stages for signal amplification and processing.
  • Switching circuits: Used in electronic switches for signal routing and control.
  • General-purpose amplification: Integrated into circuits requiring signal amplification.
  • Oscillators: Used to build oscillator circuits.
  • Mixer Circuits: Employed in applications that require mixing two or more signals

Features:

  • PNP silicon transistor: Bipolar junction transistor with PNP polarity.
  • Epitaxial planar construction: Provides high reliability and performance.
  • Low noise figure: Ensures minimal noise contribution in amplifier applications.
  • High current gain (hFE): Provides good amplification capability.
  • Low saturation voltage: Reduces power dissipation in switching applications.
  • Small signal amplifier: Specifically designed to amplify small signals
  • TO-92 Package: Through hole package for easy mounting.

Benefits:

  • Improved signal quality: Minimizes noise in sensitive amplifier circuits.
  • Enhanced performance: Provides reliable and efficient amplification and switching.
  • Easy to use: Simple to integrate into various electronic circuits.
  • Cost-effective solution: Offers good value for general-purpose applications.
  • Reduced noise: Suitable for high-sensitivity applications.
  • Versatile Use: Can be used in linear and switching applications

Additional Details:

The 2SA933AS-TA transistor typically has a collector-emitter voltage (VCEO) rating of -50V, a collector current (IC) rating of -150mA, and a power dissipation (PD) rating of 250mW. The current gain (hFE) typically ranges from 200 to 400, depending on the operating conditions. It is commonly available in a TO-92 package. It's important to consult the official datasheet to obtain precise specifications and application guidelines. The 'TA' suffix typically indicates tape and reel packaging for automated assembly processes. Constructed with durable materials to ensure high reliability.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1,595+ $0.0314 $50.0830
3,895+ $0.0257 $100.1015
6,025+ $0.0249 $150.0225
8,300+ $0.0241 $200.0300
10,730+ $0.0233 $250.0090
14,355+ $0.0209 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 1595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess