EN
  • EN
  • DE

LM22671MRX-ADJ/NOPB

Part No LM22671MRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 42V Synchronous Step Down Single-Out 1.285V to 37V 0.5A 8-Pin HSOP EP T/R / IC REG BUCK ADJ 0.5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 500mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 018698-LM22671MRX-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM22671
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22671MRX-ADJ/NOPB CAD Model

Description

The LM22671MRX-ADJ/NOPB is a versatile and high-performance product from the renowned electronics manufacturer, Texas Instruments.

  • Type: Step-down voltage regulator
  • Output Voltage: Adjustable from 1.285V to 20V
  • Load Capacity: Up to 5A load
  • Operating Frequency: 500kHz
  • Feature: Built-in soft-start time
  • Feature: Current mode regulation
  • Features: Enable input and power-good output
  • Protection Features: Thermal shutdown, under-voltage lockout, cycle-by-cycle peak current limit, and output over-voltage protection
  • Package: 8-pin WSON

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9250 $57.7500
65+ $1.5795 $102.6675
100+ $1.5301 $153.0100
140+ $1.4808 $207.3120
175+ $1.4314 $250.4950
235+ $1.2834 $301.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess