EN
  • EN
  • DE

LM22671QMRX-5.0

Part No LM22671QMRX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM22671/LM22671-Q1 42V, 500mA SIMPLE SWITCHER® Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197112-LM22671QMRX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22671QMRX-5.0 CAD Model

Description

The LM22671QMRX-5.0 from Texas Instruments is a highly efficient, monolithic, synchronous step-down voltage regulator designed to deliver a fixed output of 5.0 volts. This regulator is part of Texas Instruments' LM22671 series and is suitable for a wide range of applications, including industrial, automotive, and power management systems.

Key Features:

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Input Voltage Range: 4.5V to 42V, making it versatile for various input sources.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • High Efficiency: Integrated synchronous rectification enhances efficiency, especially at low output voltages.
  • Thermal Performance: Enhanced thermal performance with a junction temperature range from -40°C to +125°C.
  • Protection Features: Includes overcurrent protection, thermal shutdown, and undervoltage lockout (UVLO).
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Package: Available in a power-enhanced 8-pin VSSOP package for space-constrained applications.

Applications:

The LM22671QMRX-5.0 is ideal for a wide range of applications due to its robust feature set. It is commonly used in:

  • Industrial power systems
  • Automotive applications
  • Telecommunication equipment
  • Power supplies for FPGAs, DSPs, and microcontrollers
  • Point of load conversions from a 12V or 24V rail

Quality and Reliability:

As with all Texas Instruments products, the LM22671QMRX-5.0 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust protection features ensure long-term stability and safety for your critical applications.

Ordering Information:

To order the LM22671QMRX-5.0 or to request samples, please visit the Texas Instruments website or contact your local authorized distributor. Ensure you refer to the latest datasheets and product specifications to select the most suitable version for your design requirements.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess