EN
  • EN
  • DE

LM22672MRX-ADJ/NOPB

Part No LM22672MRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 42V Synchronous Step Down Single-Out 1.285V to 37V 1A 8-Pin HSOP EP T/R / IC REG BUCK ADJ 1A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 018699-LM22672MRX-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM22672
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22672MRX-ADJ/NOPB CAD Model

Description

The LM22672MRX-ADJ/NOPB is a highly sophisticated and versatile adjustable switching regulator from Texas Instruments, a globally renowned and trusted leader in semiconductor solutions.

  • Voltage Range: 4.5 V to 42 V
  • Output Voltage: Adjustable from 1.285 V to 37 V
  • Output Current Capacity: 0.5 A
  • Topology: Buck
  • Switching Frequency: Fixed switching frequency of 500 kHz
  • Feature: Internal compensation
  • Package: Compact, surface-mount
  • Compliance: RoHS compliant
  • Protection Features: Thermal shutdown, current limit, and input under-voltage lockout

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2792 $50.1424
47+ $2.1350 $100.3450
73+ $2.0629 $150.5917
105+ $1.9186 $201.4530
136+ $1.8465 $251.1240
170+ $1.7744 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,330 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess