Overview of Texas Instruments LM22672QMRE-5.0/NOPB
The Texas Instruments LM22672QMRE-5.0/NOPB is a high-performance, easy-to-use, 5V fixed output, step-down DC/DC converter. This efficient power management integrated circuit is designed to deliver up to 1A of continuous output current. It is housed in a compact 8-PowerPAD VSON package, making it an excellent choice for space-constrained applications.
Key Features
- Output Voltage: Fixed 5V with excellent load and line regulation.
- Output Current: Capable of delivering 1A of continuous current.
- Input Voltage Range: Operates from 4.5V to 42V, suitable for a variety of input sources.
- High Efficiency: Integrated switches and a low standby current enhance its efficiency, making it ideal for battery-powered devices.
- Thermal Performance: Enhanced thermal performance with the PowerPAD package.
- Protection Features: Includes over-temperature protection, over-current protection, and under-voltage lockout to ensure safe operation under abnormal conditions.
- Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
Applications
With its robust design and versatile features, the LM22672QMRE-5.0/NOPB is well-suited for a range of applications, including:
- Industrial power systems
- Automotive infotainment and GPS
- Point-of-load conversions
- Networking and telecommunication equipment
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM22672QMRE-5.0/NOPB is no exception. It features a lead-free, RoHS-compliant design, and is characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environmental conditions.
Conclusion
The LM22672QMRE-5.0/NOPB from Texas Instruments stands out as a reliable and efficient solution for power conversion needs. Its wide input voltage range, fixed output voltage, and comprehensive protection features make it a versatile choice for designers looking to optimize power management in their products.