The LM22672QMRX-5.0/NOPB is a high-performance, easy-to-use, 5V fixed output, step-down DC/DC regulator from Texas Instruments. This device is an excellent choice for a wide range of applications, including industrial, automotive, and telecommunications equipment that require a reliable and efficient power supply solution.
Key Features
- Output Voltage: Fixed 5V with high accuracy, ensuring stable operation for sensitive electronic components.
- Output Current: Capable of delivering up to 1A of continuous output current to meet the demands of a variety of loads.
- Input Voltage Range: Versatile 4.5V to 42V input voltage range, accommodating a wide array of power sources and fluctuating input conditions.
- High Efficiency: Integrated switching regulator with a high-efficiency design, reducing power loss and heat generation.
- Thermal Performance: Enhanced thermal performance with a power-enhanced exposed pad package, ensuring reliable operation even in high-temperature environments.
- Protection Features: Built-in over-temperature, over-current, and under-voltage lockout protections safeguard the device and connected components from potential damage.
- Adjustable Switching Frequency: The switching frequency can be adjusted from 300 kHz to 2 MHz, providing flexibility in optimizing efficiency and component size.
- Package: Available in a compact 8-pin WSON package, ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates a product that is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.
Applications
The LM22672QMRX-5.0/NOPB is designed to be versatile and robust, making it an ideal choice for a variety of applications, such as:
- Point of Load (POL) conversions
- Embedded systems
- Networking and telecommunications equipment
- Automotive electronics
- Industrial control systems
With its combination of features, including high efficiency, thermal management, and protection mechanisms, the LM22672QMRX-5.0/NOPB from Texas Instruments stands out as a reliable and efficient power management solution for designers and engineers.