EN
  • EN
  • DE
  • IT

LM22673MRE-ADJ/NOPB

Part No LM22673MRE-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.285V
Maximum Output Voltage 37V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 018700-LM22673MRE-ADJ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM22673MRE-ADJ/NOPB CAD Model

Description

The LM22673MRE-ADJ/NOPB from Texas Instruments is a highly efficient, feature-rich, and versatile adjustable switching regulator that is designed to deliver high performance and reliability in a variety of applications.

  • Frequency: 500 kHz
  • Input Voltage Range: 4.5V to 42V
  • Adjustable Output Voltage: 1.285V to 37V
  • Maximum Output Current: 3A
  • Efficiency: Up to 95%
  • Protection Features: Thermal shutdown, current limit, and input under-voltage lockout
  • Package: 8-pin power pad WSON (4mm x 4mm)
  • Compliance: RoHS compliant and lead-free
  • Qualification: Automotive applications

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6773 $58.8368
38+ $3.0173 $114.6574
58+ $2.9231 $169.5398
80+ $2.8288 $226.3040
103+ $2.7345 $281.6535
138+ $2.4516 $338.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,060 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess