EN
  • EN
  • DE

LM22673MRX-5.0/NOPB

Part No LM22673MRX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Step Down Single-Out 5V 3A 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778673-LM22673MRX-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22673-5.0
Introduction Date October 17, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22673MRX-5.0/NOPB CAD Model

Description

The LM22673MRX-5.0/NOPB is a highly efficient, monolithic synchronous step-down voltage regulator designed by Texas Instruments. This device is specifically engineered to deliver a fixed output voltage of 5.0 V with a maximum output current of up to 3 A. The LM22673MRX-5.0/NOPB is part of the LM22673 series, which is well-suited for a wide range of applications, including industrial, automotive, and telecommunications equipment.

With its integrated MOSFET switches, the LM22673MRX-5.0/NOPB offers a compact solution that reduces the number of external components required, thereby simplifying design and saving board space. The regulator operates over an input voltage range from 4.5 V to 42 V, making it versatile for use in systems with varying input supplies.

The LM22673MRX-5.0/NOPB features an adjustable switching frequency from 250 kHz to 1 MHz, which allows designers to optimize the size and efficiency of the application. Additionally, its precision 1.5% feedback voltage accuracy ensures reliable output regulation, which is critical for powering sensitive digital circuits.

Protection features of the LM22673MRX-5.0/NOPB include thermal shutdown, current limit, and undervoltage lockout, which safeguard the device and the load from damage due to abnormal operating conditions. Furthermore, the regulator offers both continuous and discontinuous conduction modes, providing flexibility in meeting efficiency and electromagnetic interference (EMI) requirements.

The device is offered in a thermally enhanced 8-pin VSSOP (MSOP) package, which is designed to improve heat dissipation, ensuring reliable performance even under high power operation. The "NOPB" suffix in the product name indicates that this component is manufactured with a lead-free finish, making it compliant with RoHS regulations and suitable for use in environmentally sensitive applications.

Overall, the LM22673MRX-5.0/NOPB from Texas Instruments is a robust and versatile voltage regulator that combines high efficiency, thermal management, and a comprehensive feature set to meet the needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8566 $53.4226
26+ $3.9849 $103.6074
39+ $3.8604 $150.5556
54+ $3.7359 $201.7386
70+ $3.6114 $252.7980
93+ $3.2378 $301.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,950 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess