EN
  • EN
  • DE
  • IT

LM22673QMRE-5.0/NOPB

Part No LM22673QMRE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Step Down Single-Out 5V 3A Automotive 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778674-LM22673QMRE-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22673-Q1
Introduction Date November 18, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22673QMRE-5.0/NOPB CAD Model

Description

Product Overview: LM22673QMRE-5.0/NOPB

The LM22673QMRE-5.0/NOPB is a robust and highly efficient integrated circuit from Texas Instruments, designed for voltage regulation applications. This step-down voltage regulator is capable of delivering up to 3A of continuous output current with an input voltage range of 4.5V to 42V. It is an excellent solution for a wide range of power supply designs due to its versatility and ease of use.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is suitable for powering a variety of digital and analog circuits.
  • High Efficiency: With an innovative switching architecture, the LM22673QMRE-5.0/NOPB maintains high efficiency at various load conditions, reducing power loss and heat generation.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 150 kHz to 400 kHz, allowing designers to optimize the regulator for size, efficiency, or required output dynamics.
  • Thermal Protection: The device includes thermal shutdown protection that disables the regulator if the junction temperature exceeds safe limits, ensuring reliability and longevity.
  • Current Limit: Built-in current limiting protects the device and the load from overcurrent conditions.
  • Packaging: The LM22673QMRE-5.0/NOPB is offered in a space-saving 16-pin WQFN package, suitable for compact and high-density circuit designs.

Applications

The LM22673QMRE-5.0/NOPB is a versatile component that can be used in a wide range of applications, including:

  • Industrial power supplies
  • Automotive electronics
  • Telecommunications equipment
  • Networking systems
  • Point of Load (POL) power supplies

Quality and Environmental Compliance

The "NOPB" suffix in the product number indicates that this device is part of Texas Instruments' eco-friendly product range, which is lead-free and RoHS compliant. This commitment to environmental sustainability ensures that the LM22673QMRE-5.0/NOPB meets the requirements of environmentally conscious manufacturers and end-users.

With its combination of features, efficiency, and reliability, the LM22673QMRE-5.0/NOPB from Texas Instruments is an excellent choice for designers looking to create stable and efficient power supply solutions in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.3027
ON Semiconductor
IC REG BUCK 6A 70V 35PQFN
Lowest to $5.0285
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Vishay
SYNC REG 6A MICROBUCK PP MLP55-2
Lowest to $14.7790
Maxim Integrated
IC REG BUCK ADJ 1A QD 28TQFN
Lowest to $5.3511
Maxim Integrated
IC REG BUCK PROG 10A 17FC2QFN
Lowest to $9.4595
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Texas Instruments
IC REG BUCK ADJ/3.3V 2A 9VQFN
Lowest to $2.7382

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0948 $65.4740
11+ $10.7445 $118.1895
17+ $10.4087 $176.9479
23+ $10.0729 $231.6767
29+ $9.7372 $282.3788
39+ $8.7300 $340.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,033 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess