EN
  • EN
  • DE

LM22673QTJE-5.0/NOPB

Part No LM22673QTJE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO-263 / Conv DC-DC 4.5V to 42V Step Down Single-Out 5V 3A Automotive 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-7 Thin
Manufacturer Package TO-263-7 Thin
Win Source Part Number 778676-LM22673QTJE-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22673-Q1
Introduction Date November 18, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22673QTJE-5.0/NOPB CAD Model

Description

Product Overview: LM22673QTJE-5.0/NOPB

The LM22673QTJE-5.0/NOPB is a high-performance step-down voltage regulator from Texas Instruments, designed to provide efficient power management for a wide range of applications. This regulator is capable of delivering up to 3A of continuous output current with an input voltage range of 4.5V to 42V. It is an ideal solution for systems requiring a stable 5V power rail.

Key Features

  • Output Voltage: Fixed 5V output with high accuracy.
  • Output Current: Capable of delivering 3A of continuous current.
  • Input Voltage Range: Wide input range from 4.5V to 42V, suitable for various supply sources.
  • Efficiency: High-efficiency operation with an integrated switch and minimal external components.
  • Thermal Performance: Enhanced thermal performance with a power-enhanced package.
  • Protection Features: Includes over-temperature protection, over-current protection, and under-voltage lockout.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Package: Available in a compact 16-lead thermally enhanced WQFN package.

Applications

The LM22673QTJE-5.0/NOPB is versatile and can be used in various applications such as:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking equipment
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LM22673QTJE-5.0/NOPB is designed to meet the highest standards of quality and reliability. It is offered in a lead-free, RoHS-compliant package, ensuring environmental sustainability and safety in a wide range of operating conditions.

Design Support

Texas Instruments provides comprehensive design support for the LM22673QTJE-5.0/NOPB, including datasheets, application notes, and a variety of design tools to help engineers streamline the development process and bring products to market faster.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess