EN
  • EN
  • DE

LM22674QMRX-5.0/NOPB

Part No LM22674QMRX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LM22674
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923084-LM22674QMRX-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM22674QMRX-5.0/NOPB CAD Model

Description

Product Overview

The LM22674QMRX-5.0/NOPB is a highly efficient, monolithic synchronous step-down voltage regulator from Texas Instruments. Designed to deliver up to 5V and 1A output current, it operates over an input voltage range of 4.5V to 42V, making it an ideal choice for a wide range of applications including industrial, automotive, and telecommunications equipment.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5.0V, which is suitable for logic-level power supplies and various digital circuits.
  • High Efficiency: The LM22674QMRX-5.0/NOPB incorporates a synchronous rectification design, which reduces power losses and improves overall efficiency, especially at higher switching frequencies.
  • Thermal Performance: Housed in a thermally enhanced MSOP-10 (PowerPAD) package, the device ensures good thermal performance, which is crucial for maintaining stability and reliability under varying operating conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 50 kHz to 500 kHz, allowing the user to optimize the regulator for size versus efficiency trade-offs.
  • Protection Features: Built-in features such as thermal shutdown, current limit, and under-voltage lockout protect the device and the load from adverse conditions.

Applications

The LM22674QMRX-5.0/NOPB is versatile and can be used in a variety of applications, such as:

  • Simple to design, high-efficiency point of load (POL) regulators
  • Industrial power supplies
  • Automotive infotainment and telematics
  • Telecommunications equipment
  • Aftermarket automotive accessories

Quality and Reliability

This regulator is part of Texas Instruments' commitment to high quality and reliability. The LM22674QMRX-5.0/NOPB is available in an automotive-grade version and is qualified for operation from -40°C to +125°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its robust design and comprehensive feature set, the LM22674QMRX-5.0/NOPB is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7935 $54.3480
18+ $5.5742 $100.3356
28+ $5.4000 $151.2000
39+ $5.2258 $203.8062
50+ $5.0516 $252.5800
67+ $4.5290 $303.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,735 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess