EN
  • EN
  • DE

LM22675QMRX-ADJ/NOPB

Part No LM22675QMRX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8SOPWRPAD / Conv DC-DC 4.5V to 42V Inv/Step Down Single-Out 1.285V to 37V 1A Automotive 8-Pin HSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 1.285V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO PowerPad
Win Source Part Number 778680-LM22675QMRX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM22675Q
Introduction Date October 17, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22675QMRX-ADJ/NOPB CAD Model

Description

The LM22675QMRX-ADJ/NOPB from Texas Instruments is a versatile and efficient step-down voltage regulator designed for a variety of applications. This adjustable output regulator is capable of driving a 1A load with excellent line and load regulation.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM22675QMRX-ADJ/NOPB can be adjusted to a desired level using external resistors, providing design flexibility for multiple applications.
  • High Efficiency: With an innovative switch mode design, this regulator offers high efficiency, which can be up to 90%, reducing power loss and heat generation.
  • Thermal Protection: The device includes thermal shutdown and current limit features, ensuring reliable operation and protection under abnormal conditions.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 42V, making it suitable for a broad spectrum of power sources.
  • Low Quiescent Current: The quiescent current is low, which is beneficial for battery-powered devices, as it extends battery life.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors, offering flexibility in component selection.

Applications

The LM22675QMRX-ADJ/NOPB is ideal for use in a wide range of applications, including but not limited to:

  • Industrial and Automotive Power Systems
  • Green Electronics/Appliances
  • Point of Load Regulation for High-Performance DSPs, FPGAs, and ASICs
  • Networking and Telecommunication Infrastructure

Quality and Reliability

As with all Texas Instruments products, the LM22675QMRX-ADJ/NOPB is manufactured to the highest quality standards, ensuring reliable performance in critical systems. The device is available in a rugged, leaded package that is suitable for harsh environments.

Conclusion

With its adjustable output, high efficiency, wide input voltage range, and protection features, the LM22675QMRX-ADJ/NOPB from Texas Instruments stands out as a robust and flexible solution for a variety of power regulation needs. Whether for industrial, automotive, or communication applications, this voltage regulator is designed to deliver consistent performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2672 $52.6720
24+ $4.3219 $103.7256
36+ $4.1868 $150.7248
50+ $4.0517 $202.5850
64+ $3.9167 $250.6688
86+ $3.5115 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,854 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess