EN
  • EN
  • DE

LM22676MRX-5.0/NOPB

Part No LM22676MRX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 142032-LM22676MRX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22676MRX-5.0/NOPB CAD Model

Description

The LM22676MRX-5.0/NOPB from Texas Instruments is a high-quality, versatile, and efficient step-down voltage regulator.

  • Adjustable Output Voltage: 1.285V to 20V
  • Input Voltage Range: 4.5V to 42V
  • Output Voltage: 5.0V
  • Control Scheme: Constant on-time (COT)
  • Efficiency: Up to 95%
  • Switching Frequency: 500kHz
  • Shutdown Current: 18µA
  • Safety Features: Thermal shutdown and current limit protection
  • Under-Voltage Lockout: Adjustable
  • Enable Pin: Precision
  • Package: 8-pin power SOIC
  • Compliance: RoHS compliant and free of lead, bromide, and antimony

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3694 $54.7760
90+ $1.1237 $101.1330
140+ $1.0885 $152.3900
190+ $1.0534 $200.1460
250+ $1.0183 $254.5750
330+ $0.9130 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,090 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess