EN
  • EN
  • DE

LM22676QTJE-5.0/NOPB

Part No LM22676QTJE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A TO263 / Conv DC-DC 4.5V to 42V Step Down Single-Out 5V 3A Automotive 8-Pin(7+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 5V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package TO-263-7 Thin
Manufacturer Package TO-263-7 Thin
Win Source Part Number 778681-LM22676QTJE-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM22676-Q1
Introduction Date October 17, 2008
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM22676QTJE-5.0/NOPB CAD Model

Description

Product Overview: LM22676QTJE-5.0/NOPB

The LM22676QTJE-5.0/NOPB is a highly efficient, precision-made voltage regulator designed and manufactured by Texas Instruments. This component is part of the LM22676 series, which are monolithic integrated circuits providing a step-down (buck) switching voltage regulator with a fixed 5V output. The device is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM22676QTJE-5.0/NOPB provides a fixed output voltage of 5.0 volts, which is suitable for a wide range of applications, including embedded systems, microcontrollers, and digital logic supplies.
  • Current Capability: This regulator can deliver up to 3A of continuous output current, making it a robust choice for powering medium to high-power devices.
  • High Efficiency: The device operates with a high efficiency that can exceed 90%, reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency of the LM22676QTJE-5.0/NOPB can be adjusted up to 500 kHz, allowing flexibility in optimizing the size and response of external components.
  • Thermal Performance: Enhanced thermal performance is ensured by the PowerPAD™ package, which helps in heat dissipation, thus maintaining the stability of the device under various operating conditions.
  • Protection Features: The regulator includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), ensuring safe operation and longevity of the product.

Applications

The LM22676QTJE-5.0/NOPB is versatile and can be used in a multitude of applications. It is particularly well-suited for use in power conditioning, portable devices, and anywhere a stable 5V power rail is needed. Its robust design also makes it an excellent choice for industrial and automotive applications, where reliable performance under harsh conditions is a requirement.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM22676QTJE-5.0/NOPB is no exception. It is RoHS compliant and comes in a thermally enhanced 8-pin WSON package. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious applications and regulations.

Overall, the LM22676QTJE-5.0/NOPB from Texas Instruments stands as a reliable and efficient solution for a variety of power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess