EN
  • EN
  • DE

LM22678TJ-ADJ

Part No LM22678TJ-ADJ
Manufacturer Texas Instruments
Description LM22678/LM22678Q 42V, 5A SIMPLE SWITCHER Step-Down Voltage Regulator with
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197162-LM22678TJ-ADJ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22678TJ-ADJ CAD Model

Description

The LM22678TJ-ADJ from Texas Instruments is a versatile and high-performance step-down voltage regulator designed to provide efficient power management for a wide range of applications. This adjustable regulator is capable of delivering up to 5A of continuous output current and can operate with an input voltage range from 4.5V to 42V, making it ideal for industrial, automotive, and telecommunications systems that require stable and reliable power supplies.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM22678TJ-ADJ can be set to any value between 1.285V and 37V, providing the flexibility needed to power various devices that require different voltage levels.
  • High Efficiency: With an innovative switching architecture, this regulator offers high efficiency, which minimizes the heat generated and improves system reliability.
  • Thermal Protection: The device includes thermal shutdown and current limit features, ensuring protection against overheating and overcurrent conditions.
  • Frequency Adjustability: The switching frequency can be adjusted from 200kHz to 400kHz, allowing designers to optimize the regulator for size, performance, and efficiency.
  • Robust Design: The LM22678TJ-ADJ is designed to be rugged, with built-in features such as under-voltage lockout and pre-bias startup capability, making it suitable for harsh environments.

Applications

The Texas Instruments LM22678TJ-ADJ is a highly adaptable component that can be used in various applications including:

  • Industrial control systems
  • Automotive power supplies
  • Telecommunication infrastructure
  • Point of Load (POL) conversions
  • Power modules for FPGAs, DSPs, and microprocessors

Package and Availability

The LM22678TJ-ADJ is available in a TO-263 package, which is designed for efficient thermal performance and space-saving on the PCB. It is widely available through Texas Instruments and authorized distributors, ensuring easy integration into your design and procurement processes.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
21+ $4.8598 $102.0558
32+ $4.6956 $150.2592
46+ $4.3672 $200.8912
60+ $4.2030 $252.1800
75+ $4.0389 $302.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess