EN
  • EN
  • DE

LM22679QTJE-5.0/NOPB

Part No LM22679QTJE-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 5A TO-263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-263-7 Thin
Win Source Part Number 1052855-LM22679QTJE-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM22679QTJE-5.0/NOPB CAD Model

Description

The LM22679QTJE-5.0/NOPB is a highly efficient, monolithic switching voltage regulator designed and manufactured by Texas Instruments. Catering to a wide array of power supply requirements, this regulator is part of the LM22679 series and is specifically engineered to deliver a fixed output voltage of 5.0V with an output current capability of up to 3A. Its robustness and reliability make it an ideal choice for a variety of applications, including but not limited to industrial, automotive, and consumer electronics.

Key Features

  • Output Voltage: Fixed 5.0V with excellent regulation.
  • Output Current: Capable of delivering up to 3A of continuous current.
  • Efficiency: High-efficiency operation with a peak efficiency of up to 95%, minimizing heat dissipation and energy loss.
  • Voltage Input Range: Wide input voltage range from 4.5V to 42V, accommodating a variety of power sources.
  • Thermal Performance: Enhanced thermal performance with an operating temperature range from -40°C to +125°C.
  • Protection Features: Built-in thermal shutdown, current limit, and under-voltage lockout for reliable operation and device protection.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Package: Offered in a thermally enhanced 7-pin TO-263 package for improved heat dissipation.
  • Lead-Free and RoHS Compliant: Environmentally friendly with NOPB (No Lead) designation.

Applications

The LM22679QTJE-5.0/NOPB is versatile and can be used in a variety of applications. Its stable 5V output makes it suitable for powering microcontrollers, sensors, and other digital ICs. It is also well-suited for use in industrial control systems, automotive electronics, and power management solutions in consumer electronics.

Quality and Reliability

As with all Texas Instruments products, the LM22679QTJE-5.0/NOPB is manufactured to the highest quality standards, ensuring both reliability and performance. The device's robust protection features and wide operating temperature range make it a dependable choice for demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess