EN
  • EN
  • DE

TC514100AJ-80

Part No TC514100AJ-80
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196454-TC514100AJ-80
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC514100AJ-80 CAD Model

Description

The TC514100AJ-80 is a high-speed, low-power 1,048,576-bit (1Mbit) Static Random Access Memory (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • High-speed cache memory: Used in systems where rapid data access is critical, such as CPUs and graphics processors.
  • Buffer memory: Employed in networking equipment and data acquisition systems to temporarily store data.
  • Embedded systems: Integrated into microcontroller-based systems requiring non-volatile storage for frequently accessed data.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Telecommunications equipment: Found in routers, switches, and other network devices.

Features

  • High-speed access time: 80ns access time ensures rapid data retrieval and storage.
  • Low power consumption: Reduces energy usage and heat dissipation, ideal for battery-powered devices and energy-efficient systems.
  • Single 5V power supply: Simplifies system design and reduces component count.
  • TTL compatible inputs and outputs: Facilitates easy interfacing with standard TTL logic circuits.
  • Three-state outputs: Allows for memory expansion and flexible system configuration.
  • Fully static operation: No clock or refresh required, simplifying memory control.

Benefits

  • Improved system performance: Fast access times enhance overall system speed and responsiveness.
  • Reduced power consumption: Lower energy usage leads to longer battery life and reduced operating costs.
  • Simplified system design: Single power supply and TTL compatibility simplify integration.
  • Increased reliability: Static operation eliminates the need for refresh cycles, improving data integrity.
  • Enhanced flexibility: Three-state outputs enable memory expansion and system reconfiguration.

Additional Details

The TC514100AJ-80 is organized as 131,072 words by 8 bits. It operates from a single 5V power supply and features TTL compatible inputs and outputs. The device is available in a DIP package, which is suitable for through-hole mounting. Its fully static operation means that data is retained as long as power is supplied to the device, without the need for any refresh cycles. The operating temperature range is typically 0°C to +70°C.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess