EN
  • EN
  • DE

LM236DE4-2-5

Part No LM236DE4-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.49V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.49V
Output Current 10mA
Tolerance ±2%
Current - Cathode 400μA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1052867-LM236DE4-2-5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM236DE4-2-5 CAD Model

Description

Product Overview: LM236DE4-2.5

The LM236DE4-2.5 is a precision voltage reference from Texas Instruments, engineered to offer a fixed voltage of 2.5V with high stability and accuracy. Designed for a wide array of applications, this component is a crucial part of any circuit where a stable voltage reference is necessary.

Key Features

  • Reference Voltage: A precise 2.5V output, which is vital for system accuracy and performance.
  • Temperature Coefficient: Features a low temperature coefficient, ensuring minimal deviation in output voltage with temperature changes, thus providing reliable operation over a wide temperature range.
  • Tolerance: The voltage reference comes with a tight tolerance level, ensuring high precision in the output voltage.
  • Long-Term Stability: Exhibits excellent long-term stability, making it suitable for critical and high-reliability applications.
  • Low Dynamic Impedance: The device is characterized by its low dynamic impedance, improving its performance under varying load conditions.

Applications

The LM236DE4-2.5 is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Battery-operated equipment
  • Precision instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM236DE4-2.5 is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and commercial applications. Each component is tested to guarantee it performs to its specifications.

Technical Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±1%
Temperature Coefficient Typically 20ppm/°C
Operating Temperature Range -40°C to +85°C
Package TO-226AA (TO-92)

With its robust design and precise output, the LM236DE4-2.5 from Texas Instruments stands as a solid choice for professionals seeking a reliable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess