EN
  • EN
  • DE

LM25005MHX

Part No LM25005MHX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 2.5A STEP-DOWN SWITCHING REGULATOR | IC REG BUCK ADJ 2.5A 20HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 7V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 37V
Output Current 2.5A
Switching Frequency 50kHz ~ 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number LM25005
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197218-LM25005MHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25005MHX CAD Model

Description

The LM25005MHX is a highly efficient, power management integrated circuit designed and manufactured by the renowned Texas Instruments. This versatile step-down voltage regulator is part of the SIMPLE SWITCHER® series and is engineered to deliver exceptional performance for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The LM25005MHX provides an adjustable output voltage ranging from 0.8V to VIN, accommodating various device requirements.
  • High-Efficiency Operation: With an efficiency of up to 95%, this regulator ensures minimal power loss, making it ideal for energy-sensitive applications.
  • Switching Frequency: The device operates at a fixed frequency of 1MHz, which allows the use of small surface-mount inductors and capacitors, saving board space and reducing overall solution size.
  • Current Mode Control: This feature provides excellent transient response and cycle-by-cycle current limit.
  • Thermal Shutdown: Enhanced safety is ensured through the built-in thermal shutdown feature, which prevents the device from overheating.
  • Wide Input Voltage Range: The LM25005MHX can operate with an input voltage range from 4.5V to 42V, making it versatile for use in various systems.

Applications

Texas Instruments' LM25005MHX is suitable for a multitude of applications, including industrial power supplies, automotive systems, distributed power systems, and portable electronics. Its robust design and flexible features make it a go-to choice for designers looking to create compact, reliable, and high-performance power solutions.

Package and Availability

The device is available in a small, thermally enhanced 14-lead TSSOP (PWP) package. Its compact size and leaded package make it easy to solder and integrate into a variety of circuit designs. For pricing, sample requests, and additional information, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2723 $51.2676
29+ $3.5055 $101.6595
45+ $3.3960 $152.8200
61+ $3.2864 $200.4704
79+ $3.1769 $250.9751
106+ $2.8482 $301.9092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess