EN
  • EN
  • DE

LM25011AQ1MY

Part No LM25011AQ1MY
Manufacturer Texas Instruments
Description 42V 2A Constant On-Time Switching Regulator With Adjustable Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197233-LM25011AQ1MY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25011AQ1MY CAD Model

Description

The LM25011AQ1MY is a versatile and efficient switching regulator from Texas Instruments, designed to cater to a wide range of power supply applications. This step-down voltage regulator features an adjustable output voltage range, making it suitable for systems that require a reliable and stable power source with a lower voltage than the input supply.

Key Features:

  • Input Voltage Range: The LM25011AQ1MY operates over a wide input voltage range from 4.5V to 42V, accommodating various input conditions and ensuring flexibility across different applications.
  • Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for precise voltage regulation tailored to the needs of the load.
  • Current Rating: It can deliver up to 2A of continuous output current, making it suitable for powering a variety of low to medium power devices.
  • Efficiency: The device boasts high efficiency, which minimizes power loss and heat generation, contributing to the longevity and reliability of the overall system.
  • Frequency: The switching frequency is programmable up to 1MHz, which allows for a smaller external inductor and capacitor sizes, reducing the overall footprint of the power supply design.
  • Protection Features: It includes over-temperature protection, over-voltage protection, and under-voltage lockout, enhancing the safety and durability of the device under various conditions.
  • Package: The LM25011AQ1MY is available in a compact 10-pin MSOP-PowerPAD package, which is ideal for space-constrained applications.
  • Automotive-Qualified: As part of the Texas Instruments automotive product line, it meets the stringent requirements for automotive applications and is AEC-Q100 qualified.

Applications:

The LM25011AQ1MY is a highly adaptable component that can be used in a range of applications, including automotive power systems, industrial controls, telecommunications equipment, and portable electronics. Its robust feature set ensures that it can meet the rigorous demands of each of these environments, providing a reliable power solution wherever it is deployed.

For designers looking for a high-performance, adjustable voltage regulator with a broad input range and a compact form factor, the LM25011AQ1MY from Texas Instruments represents an excellent choice.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess