EN
  • EN
  • DE

LM25017MRE/NOPB

Part No LM25017MRE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 650MA 8SOPWR  /  Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 48V
Voltage - Output (Min/Fixed) 1.225V
Voltage - Output (Max) 40V
Current - Output 650mA
Frequency - Switching Up to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM25017
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47783-6,LM25017MRE/NOPB-ND,296-47783-1,296-47783-2
Standard Package 250
Win Source Part Number 1069857-LM25017MRE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25017MRE/NOPB CAD Model

Description

Product Overview: LM25017MRE/NOPB

The LM25017MRE/NOPB is a highly efficient, synchronous step-down switching regulator from Texas Instruments. Designed to manage power distribution in a variety of applications, this regulator is a part of TI's power management integrated circuits (ICs) family. It is well-suited for systems that require a compact, high-performance power solution.

Key Features

  • Voltage Range: The device operates over an input voltage range of 4.5V to 42V, making it versatile for various applications, including automotive and industrial systems.
  • Output Current: It can deliver up to 0.6A of continuous output current to the load.
  • High Efficiency: With an innovative constant on-time (COT) control scheme, the LM25017MRE/NOPB ensures high efficiency over a wide load range.
  • Thermal Performance: The regulator comes in a power-enhanced 10-pin VSON package that provides superior thermal performance.
  • Protection Features: It includes built-in features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • No External Compensation: The COT architecture requires no loop compensation, which simplifies the design and reduces external component count.

Applications

The LM25017MRE/NOPB is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Infotainment and Instrumentation
  • Industrial Control Systems
  • Point of Load Power Supplies

Quality and Reliability

This product is available in a lead-free, RoHS-compliant package, signifying Texas Instruments' commitment to environmental sustainability. The NOPB (No Pb) in the part number indicates that the product is lead-free. Moreover, TI's rigorous testing and quality assurance processes ensure that the LM25017MRE/NOPB meets high standards of reliability and performance.

Ordering and Packaging

The LM25017MRE/NOPB is supplied in a compact, moisture-sensitive package, requiring proper storage and handling to maintain its integrity. For ordering, availability, and detailed specifications, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7671 $52.4381
26+ $3.9115 $101.6990
40+ $3.7893 $151.5720
55+ $3.6670 $201.6850
71+ $3.5448 $251.6808
95+ $3.1781 $301.9195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess