The LM25017SD/NOPB is a highly efficient, step-down switching voltage regulator from Texas Instruments. It is designed to deliver up to 650mA of continuous output current with an input voltage range of 4.5V to 42V, making it ideal for a wide array of applications in the industrial, automotive, and telecommunications sectors. This product is part of TI's PowerWise® family, which emphasizes energy efficiency without sacrificing performance.
Key Features
- Input Voltage Range: 4.5V to 42V, accommodating a variety of power sources and fluctuating input conditions.
- Output Current: Capable of delivering 650mA of continuous output current to meet the demands of a multitude of devices.
- Switching Frequency: Adjustable from 200 kHz to 1 MHz, allowing flexibility in balancing efficiency and component size.
- Integrated MOSFET: Includes a high-side N-channel MOSFET, which reduces external component count and simplifies design.
- Thermal Performance: Enhanced thermal performance with overtemperature protection ensures reliable operation under varying conditions.
- Current Mode Control: Provides excellent line and load transient response.
Applications
The LM25017SD/NOPB is versatile and can be used in a range of applications. These include but are not limited to power conditioning from unregulated sources, industrial control systems, automotive infotainment and GPS systems, and distributed power systems. Its robust design also makes it suitable for harsh environments where reliability is critical.
Package and Quality
This regulator is offered in a compact 10-pin WSON package, which is ideal for space-constrained applications. The LM25017SD/NOPB is also part of TI's "Green" product portfolio, which means it is lead-free, halogen-free, and adheres to the RoHS directive. Additionally, it is characterized for operation from -40°C to 125°C, ensuring performance in a wide range of temperature environments.
With its combination of efficiency, flexibility, and reliability, the LM25017SD/NOPB is a superb choice for your power management needs. Its advanced features and comprehensive design make it a go-to solution for engineers looking to optimize their power systems with a high-quality, industry-proven product from Texas Instruments.