EN
  • EN
  • DE

LM25018MRX/NOPB

Part No LM25018MRX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 325MA 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-PowerSOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name LM25018
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923092-LM25018MRX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25018MRX/NOPB CAD Model

Description

Product Overview: LM25018MRX/NOPB

The LM25018MRX/NOPB is a highly efficient power management IC from the renowned manufacturer Texas Instruments (TI). This innovative component is part of TI's extensive portfolio of power solutions, designed to cater to a broad spectrum of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Switching Regulator: The device is a step-down switching regulator with an integrated high-side MOSFET, which allows for buck voltage conversion from a higher voltage to a lower voltage with high efficiency.
  • Input Voltage Range: It operates over a wide input voltage range from 4.5V to 42V, making it suitable for a variety of supply sources, from single-cell Li-ion batteries to automotive inputs.
  • Output Voltage: The output voltage is adjustable from 0.8V to 38V, which provides a great deal of flexibility in designing power supplies for different voltage requirements.
  • Current Rating: The device can deliver up to 0.5A of continuous output current, which is adequate for low to medium power applications.
  • Efficiency: The LM25018MRX/NOPB is optimized for high efficiency across a wide load range, reducing power loss and heat generation.
  • Frequency: It features a constant on-time (COT) control scheme that provides a fast transient response and requires no loop compensation, which simplifies circuit design and reduces component count.
  • Protection Features: It includes a variety of protection features such as thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit, enhancing the reliability and longevity of both the power supply and the end application.
  • Package: The component is available in a space-saving 8-pin PSOP package, which is ideal for compact and high-density designs.

Applications

The LM25018MRX/NOPB's robust feature set and wide input voltage range make it a versatile choice for a multitude of applications. It is particularly well-suited for powering sensors, microcontrollers, and other low-power devices in systems that require stable and efficient voltage regulation. Its reliability and efficiency also make it an excellent choice for portable and automotive applications, where power efficiency and space constraints are critical considerations.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8522 $53.3742
26+ $3.9813 $103.5138
39+ $3.8569 $150.4191
54+ $3.7325 $201.5550
70+ $3.6081 $252.5670
93+ $3.2348 $300.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,013 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess