EN
  • EN
  • DE

LM25037QMT/NOPB

Part No LM25037QMT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM25037/LM25037-Q1 Dual-Mode PWM Controller With Alternating Outputs | IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Full-Bridge, Half-Bridge, Push-Pull
Output Phases 1
Supply Voltage 5.5V ~ 75V
Switching Frequency 200kHz ~ 515kHz
Duty Cycle (Maximum) 96%
Clock Sync No
Control Features Current Limit, Dead Time Control, Enable, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM25037
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197244-LM25037QMT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25037QMT/NOPB CAD Model

Description

The LM25037QMT/NOPB is a high-performance switching regulator from Texas Instruments designed for the efficient management of power in a wide range of applications. This product is a PWM (Pulse Width Modulation) controller that integrates several features to provide a compact and reliable power solution. It is particularly suitable for applications requiring a high level of energy efficiency, such as industrial, automotive, and telecom infrastructure.

Key Features

  • Wide Input Voltage Range: The LM25037QMT/NOPB operates over a broad input voltage range, accommodating various power supply conditions.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize the performance for specific applications, which can range from 50 kHz to 750 kHz.
  • Integrated MOSFET Drivers: The inclusion of built-in drivers for high-side and low-side MOSFETs simplifies design and reduces external component count.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown to protect the device in the event of overheating.
  • Voltage Feed-Forward: Voltage feed-forward regulation improves the response to input voltage variations, ensuring consistent output.
  • Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limiting for better regulation and protection.

Applications

The LM25037QMT/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Telecommunication equipment
  • Industrial power systems
  • Point of load (POL) power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM25037QMT/NOPB is no exception. It is offered in a 24-lead TSSOP package and is characterized for operation from -40°C to 125°C. Furthermore, the "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the LM25037QMT/NOPB is an excellent choice for designers looking to create efficient, reliable, and compact power supply systems. Its wide input voltage range, adjustable switching frequency, and integrated safety features make it a versatile component suitable for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7092 $53.6736
19+ $5.5050 $104.5950
29+ $5.3330 $154.6570
39+ $5.1610 $201.2790
51+ $4.9889 $254.4339
68+ $4.4728 $304.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess