The LM25085AMMX/NOPB is a highly efficient, precision-manufactured switching regulator from Texas Instruments. Designed for a wide array of applications, this power management integrated circuit (PMIC) is an ideal solution for those seeking a compact, high-performance step-down regulator with advanced features and robustness.
Key Features
- Voltage Range: The device operates over an input voltage range from 4.5V to 42V, making it suitable for a variety of industrial and automotive applications.
- Current Rating: It can support a continuous output current up to 2A, catering to moderate power needs.
- Efficiency: The LM25085AMMX/NOPB is designed with energy efficiency in mind, offering a reduced carbon footprint and lower operational costs.
- Adjustable Output: The output voltage is adjustable from 0.765V to 90% of Vin, providing flexibility for different voltage requirements.
- Frequency Synchronization: The switching frequency is programmable between 50kHz and 1MHz and can be synchronized to an external clock.
- Protection Features: The device includes a range of protection features such as thermal shutdown, overcurrent protection, and undervoltage lockout, ensuring safe operation under various conditions.
- Package: It comes in a compact 10-pin VSSOP (MSOP) package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The LM25085AMMX/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainability.
Applications
The versatility of the LM25085AMMX/NOPB makes it suitable for a wide range of applications, including:
- Automotive systems
- Telecommunications equipment
- Industrial power supplies
- Point-of-load conversions
- Portable devices
Conclusion
The LM25085AMMX/NOPB from Texas Instruments stands out as a reliable and efficient choice for designers who need a high-performance step-down voltage regulator. Its broad input voltage range, adjustable output, and comprehensive protection features make it a versatile component suitable for a myriad of electronic products and systems.