EN
  • EN
  • DE

LM25085AMYE/NOPB

Part No LM25085AMYE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Package Reel - TR
Family Name LM25085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM25085AMYECT-ND, LM25085AMYEDKR, LM25085AMYEDKR-ND, LM25085AMYECT, LM25085AMYENOPB, -LM25085AMYE-NDR, LM25085AMYE/NOPBTR, LM25085AMYETR-ND, LM25085AMYETR, LM25085AMYE/NOPBDKR, LM25085AMYE/NOPBCT, *LM25085AMYE/NOPB
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846301-LM25085AMYE/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25085AMYE/NOPB CAD Model

Description

Overview of LM25085AMYE/NOPB

The LM25085AMYE/NOPB is a highly efficient power management device from Texas Instruments, designed to cater to a wide range of applications requiring a reliable power solution. This product is a part of the LM25085 series, which are 42V, 2.5A Constant On-Time Non-Synchronous Buck Switching Regulators. The device integrates a robust set of features to provide a high-performance power management system.

Key Features

  • Input Voltage Range: The LM25085AMYE/NOPB supports a wide input voltage range from 4.5V to 42V, making it versatile for various operating conditions and suitable for automotive and industrial applications.
  • Output Current: It is capable of delivering an output current of up to 2.5A, ensuring sufficient power for a range of electronic devices.
  • Efficiency: The regulator utilizes a constant on-time (COT) control scheme, which provides an excellent transient response, best-in-class line and load regulation, and a very wide input voltage range without the need for loop compensation.
  • Frequency: The switching frequency is programmable up to 1MHz, which allows for smaller external components, reducing the overall solution size.
  • Protection Features: The device includes a variety of protection features such as thermal shutdown, input undervoltage lockout, output overvoltage protection, and cycle-by-cycle current limit to ensure reliable operation under fault conditions.

Applications

The LM25085AMYE/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial power systems
  • Telecommunications equipment
  • Point of Load (PoL) power supplies

Packaging and Quality

This device is offered in a compact 10-pin MSOP-PowerPAD package, which is designed to enhance thermal performance and allow for efficient heat dissipation. The LM25085AMYE/NOPB is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

In summary, the LM25085AMYE/NOPB from Texas Instruments is a robust and efficient power management solution, suitable for a wide range of applications where performance, reliability, and compact design are critical.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1199 $54.7194
14+ $7.4830 $104.7620
21+ $7.2492 $152.2332
29+ $7.0154 $203.4466
37+ $6.7815 $250.9155
50+ $6.0800 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess