EN
  • EN
  • DE

LM25085MMX/NOPB

Part No LM25085MMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 1000kHz 8-Pin VSSOP T/R / IC REG CTRLR BUCK 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-VSSOP
Win Source Part Number 113275-LM25085MMX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM25085
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25085MMX/NOPB CAD Model

Description

The LM25085MMX/NOPB is a state-of-the-art power management device from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Product: PFET Buck Controller
  • Input Voltage Range: 4.5V to 42V
  • Control Architecture: Constant On-Time (COT)
  • Features: High voltage startup regulator (6V to 75V), Current limit, Thermal shutdown, Under-voltage lockout, Frequency foldback, Thermal shutdown
  • Package: 10-Pin VSSOP

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5294 $53.5290
80+ $1.2549 $100.3920
125+ $1.2157 $151.9625
170+ $1.1765 $200.0050
220+ $1.1373 $250.2060
295+ $1.0196 $300.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess