EN
  • EN
  • DE

LM25085QMY

Part No LM25085QMY
Manufacturer Texas Instruments
Description LM25085, LM25085-Q1 42V Constant On-Time PFET Buck Switching Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197268-LM25085QMY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25085QMY CAD Model

Description

Product Overview: LM25085QMY Switching Regulator

The LM25085QMY is a highly efficient, PWM (Pulse Width Modulation) step-down switching regulator from Texas Instruments. This advanced power management integrated circuit (IC) is designed to convert a higher DC input voltage to a lower DC output voltage with a maximum output current of 2.5A. The versatility of the LM25085QMY makes it an ideal choice for a wide range of applications, including industrial, automotive, and telecommunication systems.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 42V, accommodating various power supply requirements.
  • Output Voltage: The output voltage is adjustable and can be set to a desired level using external resistors.
  • High Efficiency: With its integrated N-Channel MOSFET, the LM25085QMY achieves high efficiency, which helps in reducing power loss and heat dissipation.
  • Frequency Synchronization: It includes a synchronization pin that allows the switching frequency to be synchronized to an external clock, minimizing electromagnetic interference (EMI).
  • Protection Features: The device incorporates several protection features such as thermal shutdown, under-voltage lockout (UVLO), and current limit, ensuring reliable operation under adverse conditions.
  • Quality and Reliability: As a product from Texas Instruments, the LM25085QMY is built with high-quality standards and is designed for robust performance.
  • Package: It is available in a compact 10-pin VSSOP (Very Small Shrink Outline Package) that is suitable for space-constrained applications.

Applications

The LM25085QMY is a versatile component that can be used in various applications such as:

  • Automotive infotainment and navigation systems
  • Industrial power supplies and controllers
  • Telecommunication equipment
  • Point of load (POL) conversions
  • Distributed power systems

With its combination of features and reliability, the LM25085QMY from Texas Instruments stands out as an excellent choice for designers looking to optimize power consumption and enhance the performance of their electronic systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4997 $52.4895
75+ $1.4048 $105.3600
115+ $1.3574 $156.1010
160+ $1.2625 $202.0000
210+ $1.2150 $255.1500
260+ $1.1675 $303.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess