EN
  • EN
  • DE

LM25085QMYE/NOPB

Part No LM25085QMYE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 42 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-EP
Win Source Part Number 1052920-LM25085QMYE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25085QMYE/NOPB CAD Model

Description

Product Overview: LM25085QMYE/NOPB

The LM25085QMYE/NOPB is a high-performance, PWM (Pulse Width Modulation) step-down switching regulator from the renowned semiconductor manufacturer Texas Instruments. This component is designed to efficiently convert a higher input voltage to a lower output voltage with a maximum current of 2A. It is an ideal solution for a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Input Voltage Range: The device can handle a wide input voltage range from 4.5V to 42V, making it versatile for different power supply scenarios.
  • Output Voltage: The output voltage is adjustable and can provide a regulated output from 0.8V to 80% of the input voltage, catering to a wide array of low-voltage requirements.
  • Switching Frequency: The LM25085QMYE/NOPB operates at a fixed frequency of 570 kHz, which allows for a balance between efficiency and component size.
  • Efficiency: High-efficiency operation is achieved through features like its current mode control and internal compensation, which help minimize external components and simplify the design.
  • Protection Features: The device includes a variety of protection features such as thermal shutdown, input under-voltage lockout, and cycle-by-cycle current limit, ensuring reliable operation under various conditions.
  • Package: It is available in a compact 10-pin VSSOP (MSOP) PowerPAD™ package, which is suitable for space-constrained applications.

Applications

The LM25085QMYE/NOPB's robust design and flexibility make it suitable for a wide range of applications, including:

  • Automotive infotainment and telematics
  • Industrial power supplies
  • Point of Load (POL) conversions
  • Networking and telecommunications equipment
  • Portable and battery-powered devices

Quality and Reliability

As with all Texas Instruments products, the LM25085QMYE/NOPB is manufactured to high standards of quality and reliability. It is also RoHS compliant and lead-free, adhering to environmental regulations and standards for hazardous substances.

Conclusion

The LM25085QMYE/NOPB from Texas Instruments stands out as a reliable and efficient solution for DC-DC conversion needs across a spectrum of applications. Its combination of wide input voltage range, adjustable output, high efficiency, and comprehensive protection features make it a versatile and essential component in power management design.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8053 $53.2742
33+ $3.1223 $103.0359
50+ $3.0247 $151.2350
69+ $2.9271 $201.9699
89+ $2.8296 $251.8344
119+ $2.5369 $301.8911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess