EN
  • EN
  • DE

LM25101AM/NOPB

Part No LM25101AM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM25101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-41558-5-ND, LM25101AM/NOPB-ND, 296-41558-5
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877184-LM25101AM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25101AM/NOPB CAD Model

Description

The LM25101AM/NOPB is a high-performance, dual-gate driver designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Manufactured by Texas Instruments, this driver is part of their power management range and is known for its robustness and efficiency in controlling power switches.

Key Features

  • Voltage Range: The LM25101AM/NOPB operates over a wide supply voltage range from 5.5V to 13.2V, making it suitable for a variety of applications.
  • High Drive Current: It features a strong drive current of up to 2A for the high-side and 2A for the low-side, ensuring rapid charging and discharging of gate capacitance for quick switching.
  • Adaptive Gate Drive: The adaptive non-overlapping gate drives prevent shoot-through, enhancing the safety and reliability of the device.
  • Bootstrap Operation: The high-side gate driver is designed for bootstrap operation, which allows for high-side N-Channel MOSFET control in applications with supply voltages above the gate drive voltage.
  • Thermal Shutdown: The device includes thermal shutdown protection that safeguards it against over-temperature conditions.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers have under-voltage lockout to ensure the gates are not partially driven during low supply voltage conditions.

Applications

The LM25101AM/NOPB is ideal for a range of applications, including but not limited to:

  • DC/DC Converters
  • Half-Bridge and Full-Bridge Converters
  • Motor Controllers
  • Class D Audio Amplifiers
  • Point of Load (POL) Power Supplies

Package and Reliability

The LM25101AM/NOPB is available in a small 8-pin VSSOP package, which is ideal for space-constrained applications. The device is also provided in a lead-free, RoHS-compliant package, signified by the NOPB (No Lead(Pb)) suffix. This product is designed with the high-quality standards and rigorous testing synonymous with Texas Instruments, ensuring reliable performance in a wide array of environments.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2303 $56.0727
20+ $5.1121 $102.2420
31+ $4.9523 $153.5213
42+ $4.7926 $201.2892
54+ $4.6328 $250.1712
73+ $4.1536 $303.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess