EN
  • EN
  • DE

LM25118Q1MH/NOPB

Part No LM25118Q1MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP  /  Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3V ~ 42V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number LM25118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LM25118Q1MH/NOPB,TEXTISLM25118Q1MH/NOPB
Standard Package 73
Win Source Part Number 1069858-LM25118Q1MH/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25118Q1MH/NOPB CAD Model

Description

Product Overview: LM25118Q1MH/NOPB

The LM25118Q1MH/NOPB is a high-performance, synchronous buck controller designed by Texas Instruments for automotive and industrial applications. This advanced regulator integrates all the necessary functions to provide efficient and reliable power conversion in a compact package. It is particularly suitable for systems that require a low output voltage and high output current from a high input voltage.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 42V, making it versatile for various applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage down to 0.8V, allowing for flexibility in power supply design.
  • High Efficiency: Synchronous rectification achieves high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Robust Protection Features: The LM25118Q1MH/NOPB includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Frequency Synchronization: The switching frequency is programmable and can be synchronized to an external clock to minimize electromagnetic interference (EMI).

Applications

This controller is ideal for a range of applications, particularly in the automotive sector, including infotainment systems, GPS navigation, and ADAS (Advanced Driver-Assistance Systems). It is also well-suited for industrial power supplies, where reliable and efficient power conversion is essential.

Quality and Reliability

The LM25118Q1MH/NOPB is AEC-Q100 qualified, indicating it meets the stringent requirements of automotive-grade components. It comes in a thermally enhanced 20-pin TSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with a lead-free finish, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information

The part number LM25118Q1MH/NOPB signifies the automotive-grade product with a standard lead finish, available in reel packaging for ease of manufacturing integration. For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3262 $51.2834
17+ $6.0112 $102.1904
26+ $5.8234 $151.4084
36+ $5.6355 $202.8780
46+ $5.4477 $250.5942
62+ $4.8841 $302.8142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess