EN
  • EN
  • DE

LM25118Q1MHE/NOPB

Part No LM25118Q1MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 42 V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 1052947-LM25118Q1MHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25118Q1MHE/NOPB CAD Model

Description

Product Overview: LM25118Q1MHE/NOPB

The LM25118Q1MHE/NOPB is a versatile and robust power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular IC is a member of TI's extensive line of power management chips, designed to cater to a wide range of applications requiring efficient and reliable power conversion.

Key Features

  • Wide Input Voltage Range: The LM25118Q1MHE/NOPB operates with an input voltage range from 4.5V to 42V, making it suitable for a variety of applications, including automotive, industrial, and telecommunications systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific requirements, which is crucial for design flexibility.
  • High-Efficiency: This IC is designed to provide high efficiency, which is essential for reducing power loss and heat generation in electronic systems.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for predictable system behavior.
  • Thermal Protection: The LM25118Q1MHE/NOPB comes with built-in thermal shutdown protection, safeguarding the device from potential damage due to overheating.
  • Automotive-Qualified: It is qualified for automotive applications, adhering to the stringent requirements for reliability and performance in the automotive industry.

Applications

The LM25118Q1MHE/NOPB is suitable for a variety of applications, including but not limited to:

  • Automotive power systems
  • Telecommunication equipment
  • Industrial control systems
  • Point of Load (POL) power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM25118Q1MHE/NOPB is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring high reliability and performance under harsh conditions. The device's robust design and built-in protection features contribute to its longevity and durability in demanding environments.

Overall, the LM25118Q1MHE/NOPB from Texas Instruments is a high-performance, flexible solution for advanced power management, providing designers with a reliable and efficient component for their power supply needs.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2842 $52.8420
24+ $4.3358 $104.0592
36+ $4.2003 $151.2108
50+ $4.0648 $203.2400
64+ $3.9293 $251.4752
86+ $3.5228 $302.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess