EN
  • EN
  • DE

LM25119QPSQ/NOPB

Part No LM25119QPSQ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32WQFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5V ~ 42V
Frequency - Switching 50kHz ~ 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Ramp, Reset, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LM25119
Other Names -296-40162-1,2156-LM25119QPSQ/NOPB,296-40162-1,LM25119QPSQ/NOPB,TEXTISLM25119QPSQ/NOPB,296-40162-2,296-40162-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250139-LM25119QPSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian LM25119QPSQ/NOPB CAD Model

Description

Product Overview: LM25119QPSQ/NOPB

The LM25119QPSQ/NOPB is a versatile and efficient power management IC from Texas Instruments, designed to cater to a wide range of applications requiring a reliable power solution. This device is part of the LM25119 series, which is known for its robustness and performance in managing power distribution within electronic systems.

Key Features

  • Wide Input Voltage Range: The LM25119QPSQ/NOPB operates over a broad input voltage range, making it suitable for various applications, from automotive to industrial systems where input conditions can be unpredictable.
  • Dual-Channel Output: It features a dual-channel output, which allows for two independently regulated voltages, increasing its flexibility and making it ideal for powering multiple components within a system.
  • High Efficiency: This power management IC is designed for high-efficiency operation, which is critical for reducing heat generation and improving system reliability.
  • Adjustable Switching Frequency: With an adjustable switching frequency, designers can optimize the performance of the LM25119QPSQ/NOPB to meet specific application requirements.
  • Thermal Protection: The device includes thermal shutdown protection, ensuring that it operates within safe temperature ranges to prevent damage from overheating.

Applications

The LM25119QPSQ/NOPB is a versatile component suitable for a wide array of applications, including:

  • Automotive systems
  • Telecommunication equipment
  • Industrial controls
  • Power supplies for FPGAs and microprocessors

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM25119QPSQ/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry, reflected in its 'Q' grade designation. The device is also provided in a thermally enhanced package, ensuring reliable performance even under demanding conditions.

Environmental Compliance

The LM25119QPSQ/NOPB is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental responsibility. This compliance ensures that the product is suitable for use in a variety of markets, including those where regulations restrict the use of certain hazardous substances.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7298 $50.9192
10+ $10.4450 $104.4500
15+ $10.1186 $151.7790
21+ $9.7922 $205.6362
27+ $9.4658 $255.5766
36+ $8.4865 $305.5140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess