EN
  • EN
  • DE

LM25574MT

Part No LM25574MT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25574/LM25574-Q1 SIMPLE SWITCHER 42V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 40V
Output Current 500mA
Switching Frequency 50kHz ~ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM25574
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197300-LM25574MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LM25574MT CAD Model

Description

The LM25574MT is a versatile and efficient switching regulator designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the LM25574 series, which is known for its high-performance power conversion capabilities. The LM25574MT is a step-down buck regulator that offers a compact and energy-efficient solution for a wide range of applications.

Key Features

  • Voltage Input Range: The LM25574MT operates with an input voltage range of 6V to 42V, making it suitable for automotive and industrial applications where input voltages can vary widely.
  • Output Voltage: This regulator can provide an adjustable output voltage from 1.225V to 37V, which can be set using external resistors. This flexibility allows the LM25574MT to be used in a wide variety of applications.
  • Output Current: It is capable of delivering up to 0.5A of continuous output current, ensuring reliable power delivery for moderate load conditions.
  • High Efficiency: With a peak efficiency of 92%, the LM25574MT minimizes power loss, making it an energy-efficient choice for power-sensitive designs.
  • Integrated Features: The device includes an internal switch, which simplifies design and reduces external component count. It also features built-in protection mechanisms, such as thermal shutdown, current limiting, and under-voltage lockout, enhancing system reliability.
  • Frequency Synchronization: Its switching frequency can be synchronized to an external clock, which is beneficial in noise-sensitive applications where specific frequency management is required.
  • Package Type: The LM25574MT is offered in a thermally enhanced 16-pin TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The LM25574MT is highly suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial power systems
  • Telecommunications equipment
  • Networking equipment
  • Point-of-load power supplies

In summary, the LM25574MT from Texas Instruments is a highly adaptable and efficient solution for designers seeking a reliable buck regulator. Its wide input voltage range, adjustable output, and integrated features make it a go-to choice for a multitude of power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3293 $53.2688
37+ $2.7318 $101.0766
57+ $2.6464 $150.8448
79+ $2.5610 $202.3190
101+ $2.4757 $250.0457
136+ $2.2196 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,757 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess