EN
  • EN
  • DE

LM25574MTX

Part No LM25574MTX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM25574/LM25574-Q1 SIMPLE SWITCHER 42V, 0.5A Step-Down Switching Regulator | IC REG BUCK ADJ 500MA 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 42V
Min/Fixed Output Voltage 1.225V
Maximum Output Voltage 40V
Output Current 500mA
Switching Frequency 50kHz ~ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM25574
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197301-LM25574MTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25574MTX CAD Model

Description

Introducing the LM25574MTX Power Converter from Texas Instruments

The LM25574MTX is a versatile and efficient power converter designed by the renowned semiconductor company, Texas Instruments. This advanced switching regulator integrates an array of features that make it an ideal choice for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LM25574MTX operates with an input voltage range of 6V to 42V, making it suitable for handling varying levels of input power without compromising performance.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.225V to 35V, providing a high degree of flexibility for different circuit requirements.
  • High Efficiency: This converter boasts a high efficiency rate, reducing power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Integrated Features: It includes an internal switch, which can deliver up to 0.5A of output current, and an oscillator that can be set up to 1MHz, allowing for smaller external components.
  • Protection Mechanisms: The device is equipped with thermal shutdown, current limit protection, and under-voltage lockout, ensuring the safety and durability of the power supply and the system it powers.

Applications

The LM25574MTX is adept at powering complex systems where stable and reliable power is a necessity. It is commonly used in:

  • Industrial control systems
  • Automotive power systems
  • Telecommunication infrastructure
  • Power conditioning for sensitive electronics

Package and Availability

Offered in a compact, surface-mount package, the LM25574MTX is designed for easy integration into a variety of circuit board layouts. Texas Instruments ensures the availability of this product in bulk quantities, catering to both small-scale projects and large-volume industrial needs.

With its robust design, comprehensive protection features, and adaptability, the LM25574MTX from Texas Instruments stands out as a top-tier solution for your power conversion challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6382 $50.1258
47+ $2.1647 $101.7409
72+ $2.0971 $150.9912
99+ $2.0294 $200.9106
128+ $1.9618 $251.1104
171+ $1.7588 $300.7548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess