EN
  • EN
  • DE

LM2575HVN-5.0

Part No LM2575HVN-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM1575/LM2575/LM2575HV SIMPLE SWITCHER 1A Step-Down Voltage Regulator | IC REG BUCK 5V 1A 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number LM2575
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1197362-LM2575HVN-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575HVN-5.0 CAD Model

Description

The LM2575HVN-5.0, manufactured by Texas Instruments, is a monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator capable of driving a 1A load with excellent line and load regulation. This voltage regulator is particularly suited for easy and efficient power conversion, reducing the input voltage to a lower, regulated 5V output.

Key Features

  • Output Voltage: Fixed 5V output with a tolerance of ±4% over line and load conditions.
  • Current Output: Capable of delivering 1A output current.
  • High Efficiency: Utilizes a simple external inductor and diode to achieve high efficiency over a wide range of load conditions, with up to 52% efficiency at 1A load current.
  • Thermal Shutdown and Current Limit Protection: In-built safety features that protect the device and the load under abnormal conditions.
  • Wide Input Voltage Range: Operates from a 4.75V to 60V input, making it suitable for a broad range of applications.
  • 52kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in sensitive applications.

Applications

The LM2575HVN-5.0 is versatile and can be used in a variety of applications, including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2575HVN-5.0 is no exception and is designed to meet the rigorous standards of the industry, ensuring stable performance over its operational lifespan.

Package and Availability

The LM2575HVN-5.0 is available in a TO-220 package, which is widely used and recognized for its ease of handling and robustness. This product is readily available through Texas Instruments' distribution channels and is supported with comprehensive technical documentation for designers and engineers.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess