EN
  • EN
  • DE

LM2575T-5.0/LB02

Part No LM2575T-5.0/LB02
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Description Conv DC-DC Single Step Down 4V to 40V 5-Pin(5+Tab) TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Output Current 1 A
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 5
Operating Supply Voltage 40 V
Output Voltage 5 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 58 kHz
Win Source Part Number 1069864-LM2575T-5.0/LB02
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2575T-5.0/LB02 CAD Model

Description

The LM2575T-5.0/LB02 is a robust and versatile step-down voltage regulator from Texas Instruments, designed to deliver a fixed output voltage of 5V with a maximum output current of 1A. This highly efficient device is a part of the LM2575 series, which is known for its simplicity and ease of use in a wide range of applications.

Main Features

  • Output Voltage: Provides a stable 5V output, which is ideal for powering standard logic and digital circuits.
  • Output Current: Capable of delivering up to 1A of load current, making it suitable for moderate power needs.
  • Efficiency: High-efficiency design ensures minimal heat generation and energy loss during operation.
  • Thermal Shutdown: Features built-in thermal shutdown protection that safeguards the device from overheating.
  • Voltage Protection: Includes overvoltage protection to prevent damage to the regulator and the connected load in case of unexpected voltage spikes.

Applications

The LM2575T-5.0/LB02 is ideal for a variety of electronic applications, including but not limited to:

  • Consumer Electronics
  • Telecommunication Equipment
  • Industrial Controls
  • PC Peripherals

Easy Integration

This device comes in a TO-220 package, which is widely used in the industry and known for its ease of integration into printed circuit boards. The LM2575T-5.0/LB02 requires only a few external components for operation, simplifying the design and reducing the overall bill of materials for the end product.

Reliability

As with all Texas Instruments products, the LM2575T-5.0/LB02 is manufactured to meet high-quality standards, ensuring reliable performance in a variety of conditions and applications. Its robust design and built-in protection features make it a dependable choice for designers looking to create stable and efficient power supply circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess