EN
  • EN
  • DE

LM2576HVSX-5.0/NOPB

Part No LM2576HVSX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 60V Inv/Step Down Single-Out 5V 3A 6-Pin(5+Tab) DDPAK T/R / IC REG BUCK 5V 3A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 083470-LM2576HVSX-5.0/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM2576HV
Introduction Date September 01, 1996
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2576HVSX-5.0/NOPB CAD Model

Description

The LM2576HVSX-5.0/NOPB is a high-quality, high-performance, simple switcher 3A step-down voltage regulator from Texas Instruments.

  • Switching Frequency: 52 kHz
  • Package Style: TO-263
  • Output Current: Up to 3A
  • Output Voltage: Fixed output voltage of 5.0V
  • Output Voltage Tolerance: Maximum of ±4% over applicable line and load conditions
  • Features: High efficiency, internal frequency compensation, fixed frequency oscillator
  • Protection Features: Built-in thermal shutdown and current limit, output transistor safe area protection
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8846 $51.9228
43+ $2.3668 $101.7724
66+ $2.2929 $151.3314
91+ $2.2189 $201.9199
117+ $2.1450 $250.9650
156+ $1.9231 $300.0036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,840 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess