The LM2576T-15/LF03 from Texas Instruments is a versatile and efficient voltage regulator that offers a fixed output voltage of 15V. It is a member of the LM2576 series, which are monolithic integrated circuits designed to provide all the active functions for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation.
Key Features
- Output Voltage: Fixed 15V output with high precision.
- Output Current: Capable of delivering up to 3A of continuous output current.
- Efficiency: High-efficiency operation with up to 90% efficiency, reducing heat generation and power loss.
- Thermal Shutdown and Current Limit: In-built protection features to enhance the longevity and reliability of the regulator.
- Simple Design: Requires minimal external components for ease of design and implementation.
- Frequency: Fixed 52kHz frequency for the internal oscillator.
Applications
The LM2576T-15/LF03 is suitable for a wide range of applications, including but not limited to:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators.
- Positive to negative converter (Buck-Boost).
Package and Quality
Enclosed in a TO-220 package, the LM2576T-15/LF03 is designed for easy integration into a variety of electronic circuits. The device is RoHS compliant and is designed to meet the rigorous standards set by Texas Instruments for quality and reliability.
Conclusion
The LM2576T-15/LF03 from Texas Instruments is an excellent choice for designers looking for a reliable, high-performance voltage regulator. Its robust feature set and simple design requirements make it an ideal solution for a broad range of power supply applications, ensuring stable operation and longevity of the electronic devices it powers.