EN
  • EN
  • DE

LM2578AN/NOPB

Part No LM2578AN/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BOOST INV 0.75A 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 40V
Output Current 750mA (Switch)
Frequency - Switching 20kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1053072-LM2578AN/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2578AN/NOPB CAD Model

Description

The LM2578AN/NOPB is a versatile switch-mode power supply regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This component is part of the LM2578 series and is known for its reliability and efficiency in converting a higher voltage input to a lower voltage output through its step-down (buck) topology.

Key Features

  • Adjustable Output Voltage: The LM2578AN/NOPB offers an adjustable output voltage feature, which allows users to set the desired voltage level according to their specific application requirements.
  • High Efficiency: With its switch-mode design, this regulator provides a high-efficiency power conversion, which is essential for minimizing heat generation and power loss in electronic circuits.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it suitable for various applications, from consumer electronics to industrial systems.
  • Thermal Shutdown and Current Limit Protection: The built-in thermal shutdown and current limit features protect the device and the overall circuit from damage due to overheating or excessive current conditions.
  • Minimal External Components: The LM2578AN/NOPB requires only a few external components for operation, which simplifies the design and reduces the overall bill of materials.

Applications

The LM2578AN/NOPB is a versatile component that can be used in a wide array of applications. Some common uses include:

  • Power supplies for consumer electronics
  • Pre-regulators for linear regulators
  • DC-DC converters for distributed power systems
  • Automotive accessories and auxiliary power
  • Industrial power systems

Environmental and Quality Certifications

The LM2578AN/NOPB adheres to high-quality standards and environmental regulations. It is provided in a lead-free, RoHS-compliant package, ensuring that it meets the latest environmental requirements. Additionally, its NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, making it suitable for use in various international markets that have restrictions on hazardous substances.

Overall, the LM2578AN/NOPB from Texas Instruments is a reliable and efficient solution for designers looking to implement a compact, switch-mode power supply in their electronic projects.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3508 $53.5080
23+ $4.3904 $100.9792
36+ $4.2532 $153.1152
49+ $4.1160 $201.6840
63+ $3.9788 $250.6644
85+ $3.5672 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 747 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess