EN
  • EN
  • DE

LM2585S-3.3

Part No LM2585S-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 3A Flyback Regulator | IC REG MULTI CONFG 3.3V TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2585
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197445-LM2585S-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2585S-3.3 CAD Model

Description

The LM2585S-3.3, manufactured by Texas Instruments, is a versatile and robust integrated circuit designed for use in simple switcher power supply applications. This 3A flyback regulator is part of TI's SIMPLE SWITCHER® series, known for their ease of use and minimal external components. The LM2585S-3.3 is specifically engineered to deliver a fixed output voltage of 3.3V, which is a common requirement in digital systems, including microprocessors, FPGAs, and other logic devices.

Key Features

  • Output Voltage: Fixed 3.3V with high precision, ensuring reliable and consistent power delivery for sensitive electronics.
  • Current Rating: Capable of delivering up to 3A of output current, making it suitable for a wide range of applications.
  • Switching Frequency: 52 kHz fixed frequency internal oscillator that helps to simplify the design of the magnetic components.
  • Efficiency: High efficiency with a simple and straightforward circuit design, reducing the thermal footprint and the need for extensive heat sinking.
  • Protection Features: Built-in thermal shutdown and current limit protection mechanisms to safeguard the device and the load from adverse conditions.
  • Packaging: Available in a TO-263 package, which is suitable for through-hole mounting and is known for its thermal performance.

Applications

The LM2585S-3.3 is a versatile component that can be used in a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Flyback and forward converters
  • Multiple output regulators
  • Positive to negative converters (inverting supplies)

Design Support

Texas Instruments provides extensive design support for the LM2585S-3.3, including application notes, design tools, and simulation models to assist engineers in implementing the device in their designs. With the SIMPLE SWITCHER® lineup, designers can benefit from the ease of use and flexibility, reducing time to market for their power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess