EN
  • EN
  • DE

LM2585T-ADJ/NOPB

Part No LM2585T-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG ADJ 3A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 60V
Output Current 3A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053078-LM2585T-ADJ/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2585T-ADJ/NOPB CAD Model

Description

LM2585T-ADJ/NOPB - Texas Instruments

The LM2585T-ADJ/NOPB from Texas Instruments is a versatile and robust adjustable switching regulator that delivers exceptional performance for a wide range of applications. This integrated circuit is part of the SIMPLE SWITCHER® family and is designed to simplify the implementation of off-line and DC-to-DC converter applications.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted from 1.23V to 40V, providing flexibility to power a broad range of devices.
  • High Efficiency: With a switch efficiency of up to 77%, the LM2585 ensures minimal heat generation and optimal power usage.
  • High Output Current: Capable of delivering up to 3A of output current, it can easily meet the requirements of most medium-power applications.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications.
  • Thermal Shutdown and Current Limit Protection: These features provide added safety by protecting the device from excessive heat and current.
  • Inherent Ripple Rejection: The device offers excellent line and load regulation, ensuring stable output even with fluctuating input.

Applications

The LM2585T-ADJ/NOPB is ideal for a variety of applications, including but not limited to:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • Step-up (boost) converters
  • Negative-to-positive converters
  • Positive-to-negative converters

Package and Quality

The device is available in a TO-220 package, which is known for its robustness and excellent thermal performance. The NOPB designation indicates that the product is lead-free (No Lead), which complies with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for electronic designs.

With Texas Instruments' reputation for high-quality products, the LM2585T-ADJ/NOPB is a reliable choice for designers looking to create efficient power supply circuits with minimal external components and straightforward design processes.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4713 $52.3565
12+ $8.5919 $103.1028
19+ $8.3234 $158.1446
25+ $8.0549 $201.3725
33+ $7.7864 $256.9512
43+ $6.9809 $300.1787
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess